Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Average Current 67kHz 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN4803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN4803CS1-NDR, FAN4803CS1_NL, FAN4803CS1_NL-ND
Quantity per package 190
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918893-FAN4803CS1
Ultra Librarian 3D Model Ultra Librarian FAN4803CS1 CAD Model

Description

ON Semiconductor FAN4803CS1 - Power Factor Correction Controller

The ON Semiconductor FAN4803CS1 is a sophisticated and highly efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring improved power factor and reduced harmonic distortion. The FAN4803CS1 integrates a Continuous Conduction Mode (CCM) PFC controller with a built-in boost topology, making it an ideal choice for systems that demand a high power factor and operate in the medium to high power range.

Key Features

  • High Efficiency: The device is optimized for low power dissipation, ensuring high efficiency in power conversion.
  • Low Total Harmonic Distortion (THD): The FAN4803CS1 significantly reduces line current harmonics, improving the quality of power delivered to the load.
  • Universal Input Voltage: It is designed to operate over a wide input voltage range, accommodating various global power standards.
  • Integrated Protections: The controller includes features such as over-voltage protection, under-voltage lockout, and brownout protection, enhancing system reliability.

Applications

The FAN4803CS1 is suitable for a diverse array of applications, particularly where power efficiency and reliability are critical. Common applications include:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • Industrial power systems
  • Telecommunication equipment
  • Flat-panel display TVs and monitors

Technical Specifications

With a focus on performance, the FAN4803CS1 includes the following technical specifications:

  • Boost PFC Controller operating in CCM
  • Low Startup Current and Operating Current
  • Precision Reference Voltage: 2.5V (Typical)
  • Operating Frequency: 65kHz (Typical)
  • Package: 8-SOIC

In conclusion, the ON Semiconductor FAN4803CS1 is a versatile and robust PFC controller that offers advanced features for power management and efficiency. Its integration of protections and universal voltage range makes it a reliable choice for engineers and designers looking to enhance their power systems with superior power factor correction capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6037 $64.8666
44+ $2.9569 $130.1036
68+ $2.8645 $194.7860
94+ $2.7721 $260.5774
121+ $2.6797 $324.2437
162+ $2.4025 $389.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 772 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention