Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 66kHz ~ 84kHz
Current - Startup 100 µA
Voltage - Supply 11V ~ 16.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN4800
Standard Package 45 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590644-FAN4800IM
Ultra Librarian 3D Model Ultra Librarian FAN4800IM CAD Model

Description

ON Semiconductor FAN4800IM Product Overview

The ON Semiconductor FAN4800IM is a versatile and efficient power management integrated circuit designed to cater to a wide range of applications. This IC combines a Power Factor Correction (PFC) controller and a quasi-resonant PWM controller, making it ideal for use in power supplies that require high efficiency and reliability.

Key Features

  • Integrated PFC and PWM Controllers: The FAN4800IM integrates both PFC and PWM controllers into a single chip, which simplifies design and reduces component count.
  • Improved Power Efficiency: The PFC feature ensures that the power supply operates at a near-unity power factor, reducing reactive power and improving overall efficiency.
  • Quasi-Resonant Operation: The PWM controller operates in a quasi-resonant mode, which minimizes switching losses and enhances efficiency, especially in light-load conditions.
  • Low Startup Current: This IC is designed with a low startup current, which reduces stress on the system during power-up and contributes to the longevity of the product.
  • Overvoltage Protection (OVP): The FAN4800IM includes OVP features to safeguard the device and the system against voltage spikes.
  • Brownout Protection: It also provides protection against brownouts, ensuring stable operation under varying input voltage conditions.
  • Frequency Modulation for EMI Reduction: The device uses frequency modulation to spread the electromagnetic interference (EMI) and thus helps in meeting regulatory EMI requirements.

Applications

The FAN4800IM is suitable for a broad range of applications where efficient power conversion is necessary. Typical applications include:

  • Switched-mode power supplies (SMPS)
  • Adapters for laptops and personal electronics
  • Power supplies for LCD TVs and monitors
  • Offline battery chargers
  • LED lighting systems

Conclusion

With its combination of PFC and PWM controllers, the FAN4800IM from ON Semiconductor is an excellent choice for designers looking to create compact, efficient, and reliable power supply solutions. Its advanced features and protections ensure that it can meet the demands of a wide array of electronic devices and systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to $1.0429
ECAD model for NCP1606BDR2G
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention