EN
  • EN
  • DE

FAN3180TSX

Part No FAN3180TSX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-5 / Low-Side Gate Driver IC Non-Inverting SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2.5A, 2.8A
Input Type Non-Inverting
Rise / Fall Time (Typ) 19ns, 13ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number FAN3180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FAN3180TSXTR,FAN3180TSX-ND,FAN3180TSXCT,FAN3180TSXDKR
Standard Package 3,000
Win Source Part Number 972645-FAN3180TSX
Ultra Librarian 3D Model Ultra Librarian FAN3180TSX CAD Model

Description

ON Semiconductor FAN3180TSX Single Gate Driver

The FAN3180TSX from ON Semiconductor is a high-performance, single-channel gate driver specifically designed for controlling MOSFETs and IGBTs. This gate driver is a crucial component for power management applications, offering a robust and efficient solution for high-speed switching operations.

Key Features:

  • High-Current Output: The FAN3180TSX can deliver peak output currents up to 2A, making it suitable for driving large capacitive loads with high efficiency. This ensures rapid charging and discharging of the gate, resulting in faster switching transitions.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, providing versatility in various application environments and compatibility with a broad range of control logic levels.
  • Fast Propagation Delays: The device boasts ultra-low propagation delays, typically around 13ns, minimizing the time mismatch between input signal and output response, which is critical for synchronous power systems.
  • High Noise Immunity: With built-in robust noise immunity, the FAN3180TSX ensures stable operation even in electrically noisy environments, which is essential for maintaining the integrity of the gate drive signal.
  • Under-Voltage Lockout (UVLO): This feature protects the power switches by ensuring that the gate driver only operates when the supply voltage is sufficient to maintain proper gate drive levels, thus preventing malfunctioning of the power device.

Applications:

The FAN3180TSX is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Inverters for renewable energy systems
  • High-frequency power systems

With its compact SOT-23 package, the FAN3180TSX gate driver is designed to save space on the PCB while providing the necessary drive current for efficient operation. This product reflects ON Semiconductor's commitment to providing high-quality, reliable components for advanced electronic systems. Whether you're designing for industrial, automotive, or consumer applications, the FAN3180TSX offers the performance and features needed to meet the demands of modern power electronics.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2490 $56.2050
100+ $1.0248 $102.4800
155+ $0.9928 $153.8840
210+ $0.9607 $201.7470
270+ $0.9287 $250.7490
365+ $0.8327 $303.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess