EN
  • EN
  • DE

TPS37F010122DSKR

Part No TPS37F010122DSKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 65-V WINDOW SUPERVISOR WITH ULTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206750-TPS37F010122DSKR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Voltage Detector
Number of Voltages Monitored 2
Voltage - Threshold 0.8V, 0.8V
Output Open Drain, Open Drain
Reset Timeout 100µs Maximum
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TPS37F010122DSKR CAD Model

Description

The TPS37F010122DSKR is a cutting-edge semiconductor product from the renowned manufacturer Texas Instruments. This component is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for power management challenges.

Key Features

  • High Efficiency: The TPS37F010122DSKR is built to deliver high efficiency, minimizing energy loss and ensuring optimal performance for your electronic devices.
  • Voltage Regulation: This product offers precise voltage regulation, providing a stable power supply even under varying load conditions, which is crucial for the longevity and reliability of sensitive electronics.
  • Thermal Management: With an advanced thermal management system, the TPS37F010122DSKR operates effectively within a wide temperature range, ensuring performance is maintained without overheating.
  • Compact Design: The compact footprint of this component allows for easy integration into a variety of electronic assemblies, making it a versatile choice for designers.
  • Robust Protection Features: It comes equipped with multiple protection features, such as over-current, over-voltage, and short-circuit protection, safeguarding your device from potential damage.

Applications

The TPS37F010122DSKR is ideal for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS37F010122DSKR is no exception. Manufactured using state-of-the-art processes, this product meets the highest standards of reliability and performance. It is designed to withstand the rigors of real-world applications, ensuring a long operational life and consistent functionality.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the TPS37F010122DSKR into their projects. Texas Instruments also offers dedicated support from its team of experts, ready to assist with any technical queries or design challenges.

With its robust feature set and Texas Instruments' renowned support, the TPS37F010122DSKR is an excellent choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,890 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess