EN
  • EN
  • DE

FAN301HLMY-F116

Part No FAN301HLMY-F116
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER 8SOIC / Power Supply Controller PWM Controller 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications PWM Controller
Voltage - Input 500V
Voltage - Supply 30V
Current - Supply 1.5 mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN301
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1018794-FAN301HLMY-F116
Ultra Librarian 3D Model Ultra Librarian FAN301HLMY-F116 CAD Model

Description

The FAN301HLMY-F116 by ON Semiconductor is a state-of-the-art, highly efficient, PWM (Pulse Width Modulation) controller designed to cater to a wide range of power supply applications. This versatile component is engineered to deliver optimal performance in a compact form factor, making it an ideal choice for space-constrained environments.

Key Features

  • High Efficiency: The FAN301HLMY-F116 boasts an advanced design that provides high efficiency, reducing power loss and improving overall system performance.
  • Low Standby Power: It is designed to consume minimal power in standby mode, which is crucial for energy-saving applications and compliance with energy efficiency standards.
  • Integrated Protections: This PWM controller includes various protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown (TSD), ensuring the safety and reliability of your power supply design.
  • Wide Operating Range: It can operate over a broad voltage range, accommodating various input voltages and allowing for flexible design options.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of your application, providing versatility and precision in power management.

Applications

The FAN301HLMY-F116 is suitable for a multitude of applications including:

  • AC-DC power supplies for consumer electronics
  • Standby and auxiliary power systems
  • Small home appliances
  • Office automation equipment
  • Industrial controls

Technical Specifications

Parameter Value
Topology PWM Controller
Input Voltage Up to 25V
Operating Temperature -40°C to +85°C
Package SOIC-8

With its robust feature set and ON Semiconductor's commitment to quality, the FAN301HLMY-F116 is an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,384 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess