EN
  • EN
  • DE

FAM65V05DF1

Part No FAM65V05DF1
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description AUTO PWR MODUL 650V 50A 27PWRDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Auto SPM®
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase
Current 50 A
Voltage 650 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (0.300", 7.62mm)
Base Product Number FAM65V05
Standard Package 60 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 421053-FAM65V05DF1
Ultra Librarian 3D Model Ultra Librarian FAM65V05DF1 CAD Model

Description

The FAM65V05DF1 from ON Semiconductor is a cutting-edge power solution designed to meet the rigorous demands of modern electronic applications. This versatile device is tailored to deliver high efficiency and reliable performance, making it an ideal choice for a wide range of power management tasks.

Key Features

  • High Efficiency: The FAM65V05DF1 is engineered to provide top-tier energy efficiency, which helps in reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power sources and ensuring flexibility in different application scenarios.
  • Robust Output Current: It is capable of delivering a substantial output current, making it suitable for powering components that require a stable and robust power supply.
  • Thermal Protection: The built-in thermal protection features safeguard the device against overheating, thereby extending its operational lifespan and maintaining system safety.
  • Compact Footprint: The FAM65V05DF1 comes in a compact package, which allows for seamless integration into space-constrained designs without compromising performance.

Applications

The versatility of the FAM65V05DF1 allows it to be used across a variety of applications, including but not limited to:

  • Industrial and automation systems
  • Telecommunication equipment
  • Consumer electronics
  • Computing platforms
  • Power supply modules

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the FAM65V05DF1 is no exception. This product is manufactured using industry-leading technologies and rigorous testing to ensure it meets the highest standards of reliability and performance.

Whether you are developing power systems for industrial machinery or designing the next generation of consumer gadgets, the FAM65V05DF1 offers a power management solution that combines efficiency, durability, and versatility. Its robust feature set and ON Semiconductor's reputation for quality make it a smart choice for your power supply needs.

You May Also Be Interested in

ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0882 $63.0882
2+ $51.7647 $103.5294
3+ $50.1471 $150.4413
5+ $48.5294 $242.6470
6+ $46.9118 $281.4708
8+ $42.0588 $336.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess