EN
  • EN
  • DE

ESDM3551MXT5G

Part No ESDM3551MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8.2VC 2X3DFN / 8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 5.6V
Voltage - Clamping (Max) @ Ipp 8.2V
Current - Peak Pulse (10/1000µs) 8A
Applications USB
Capacitance @ Frequency 21pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESDM3551
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESDM3551MXT5GOSDKR,ESDM3551MXT5GOSTR,ESDM3551MXT5GOSCT,ESDM3551MXT5G-ND
Standard Package 10,000
Win Source Part Number 1334872-ESDM3551MXT5G
Ultra Librarian 3D Model Ultra Librarian ESDM3551MXT5G CAD Model

Description

The ON Semiconductor ESDM3551MXT5G is a cutting-edge, high-performance MOSFET designed to meet the rigorous demands of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio, renowned for its high-quality and reliable components that are used in a wide range of industries.

Key Features

  • Low On-Resistance: The ESDM3551MXT5G boasts an extremely low on-resistance (RDS(on)), which ensures high efficiency and minimal power loss during operation.
  • High Switching Speed: Engineered for fast switching, this MOSFET provides excellent performance in applications where rapid switching is critical.
  • Low Gate Charge: With a low gate charge (QG), this device requires less energy to turn on and off, further enhancing its efficiency.
  • Robust Thermal Performance: The ESDM3551MXT5G is designed to handle high temperatures, ensuring reliability and longevity even under demanding thermal conditions.
  • Small Footprint: Packaged in a compact footprint, this MOSFET is ideal for space-constrained applications without compromising on power and performance.
  • ESD Protection: Incorporating built-in ESD protection, this MOSFET safeguards sensitive circuitry against electrostatic discharges, enhancing the durability of the end product.

Applications

The ESDM3551MXT5G is versatile and can be used in a variety of applications, including:

  • Power management solutions
  • DC/DC converters
  • Motor control circuits
  • Computing and server applications
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The ESDM3551MXT5G is no exception, undergoing rigorous testing and quality control processes to ensure it performs to specifications in a wide range of environments and applications.

Environmental Compliance

This product is compliant with RoHS directives, reflecting ON Semiconductor's dedication to environmental responsibility by reducing the use of hazardous substances in electronics.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess