EN
  • EN
  • DE
  • IT

EMH2308-TL-H

Part No EMH2308-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 20V 3A EMH8 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 3A
Rds On (Maximum) at Id, Vgs 85mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 320pF at 10V
Power - Max 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package 8-EMH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805281-EMH2308-TL-H
Ultra Librarian 3D Model Ultra Librarian EMH2308-TL-H CAD Model

Description

The EMH2308-TL-H from ON Semiconductor is a cutting-edge electronic component designed for high-efficiency power management applications. This device is a P-Channel MOSFET, which stands out for its low on-resistance and high-speed switching capabilities. It is a crucial component in a broad range of electronic applications, including power supply circuits, motor drives, and other energy-sensitive systems.

Key Features

  • Low On-Resistance: The EMH2308-TL-H boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is designed for high-speed switching applications, allowing for faster response times in power regulation systems.
  • High Power Dissipation: With a high power dissipation capability, the EMH2308-TL-H can handle significant power levels, making it suitable for demanding applications.
  • Small Package Size: Encased in a compact SOP-8 package, the EMH2308-TL-H saves valuable board space without compromising performance.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice.

Applications

The versatility of the EMH2308-TL-H allows it to be integrated into various applications. Some of the typical applications include:

  • DC/DC Converters
  • Power Management Systems
  • Battery Powered Devices
  • Load Switches
  • Motor Control Circuits

Technical Specifications

Some of the key technical specifications of the EMH2308-TL-H include:

  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to +150°C

ON Semiconductor's commitment to quality and innovation ensures that the EMH2308-TL-H is a reliable and efficient choice for designers looking to optimize their power management systems. With its robust performance and compact footprint, this MOSFET is a valuable addition to any electronic project requiring precise power control.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess