EN
  • EN
  • DE

EGP10C

Part No EGP10C
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 1A DO204AL / Diode Standard 150 V 1A Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 150 V
Mounting Through Hole
Case / Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number EGP10
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2156-EGP10C-OS,EGP10C-ND,EGP10CDKR-ND,EGP10CTR,EGP10CDKR,ONSFSCEGP10C,EGP10CCT,EGP10CDKRINACTIVE
Standard Package 5,000
Win Source Part Number 1324048-EGP10C
Ultra Librarian 3D Model Ultra Librarian EGP10C CAD Model

Description

Product Overview: EGP10C from ON Semiconductor

The EGP10C is a high-performance glass passivated rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This rectifier is engineered to meet the stringent requirements of commercial and industrial electronic applications, providing reliable and efficient performance.

Key Features

  • High Surge Capability: The EGP10C is designed to withstand high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Peak Repetitive Reverse Voltage: It features a peak repetitive reverse voltage (V<sub>RRM) of 600 volts, suitable for a wide range of applications.
  • Average Rectified Forward Current: With an average rectified forward current (I<sub>AV) of 1.0 ampere, this rectifier can handle moderate power requirements efficiently.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) ensures minimal power loss and enhances overall system efficiency.
  • Operating Temperature Range: The EGP10C operates within a temperature range of -55°C to +150°C, accommodating various environmental conditions.

Applications

The versatility of the EGP10C makes it suitable for a variety of applications, including:

  • Power supply management
  • Automotive inverters and voltage regulators
  • Consumer electronics power management
  • Industrial automation systems
  • Telecommunication equipment

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The EGP10C rectifier is manufactured with glass passivated chip junctions, ensuring long-term reliability and stability. It is also RoHS compliant, adhering to environmental standards and minimizing the use of hazardous substances in electronic components.

Packaging and Availability

The EGP10C is available in a DO-41 package, which is widely used in the industry and known for its compact size and durability. Its axial leads make it easy to mount on printed circuit boards for quick assembly and production. Check with ON Semiconductor for current availability and bulk order options.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess