EN
  • EN
  • DE

WS-WINNY-PENDANT

Part No WS-WINNY-PENDANT
Manufacturer WIN SOURCE
Catalog Branded Merchandise
Description Winny Rabbit Pendant,Soft Plush, 10cm, Red Outfit
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Material High-quality plush fabric, soft and pleasant texture.
Design Red overalls with "W" embroidery, playful magnifying glass.
Size Pendant is approximately 10 cm in height.
Weight Lightweight, comfortable to wear or carry.
Function Realistic details, symbol of precision and quick-thinking.
Win Source Part Number WS-WINNY-01
Win Source Part Number WS1307892-WS-WINNY-PENDANT
Ultra Librarian 3D Model Ultra Librarian WS-WINNY-PENDANT CAD Model

Description

The Winny the Rabbit Pendant from WIN SOURCE is a delightful accessory that captures the essence of the company's lively and innovative mascot, Winny the Rabbit. This charming pendant is crafted from premium plush fabric, ensuring a soft touch and featuring an engaging design that embodies Winny’s intelligence and agility.

Key features of the Winny the Rabbit Pendant include:

  • Material: Crafted from high-quality plush fabric, providing a soft and pleasant texture.
  • Design: Winny is depicted in eye-catching red overalls with a bold "W" embroidered on the front, symbolizing the WIN SOURCE brand. The inclusion of a playful magnifying glass emphasizes Winny’s detail-oriented and agile nature.
  • Size: The pendant measures approximately 10 cm in height, making it a versatile accessory for various settings.
  • Weight: Lightweight construction ensures it is comfortable to wear or carry around.
  • Functionality: Equipped with realistic details like the magnifying glass, this pendant not only serves as a cute accessory but also as a symbol of precision and quick-thinking associated with WIN SOURCE.

Suitable for various occasions such as daily wear, as a work companion, or as a thoughtful holiday gift, the Winny the Rabbit Pendant is an excellent way to express affinity for innovation and quality. It’s ideal for spreading joy and enthusiasm, much like Winny the Rabbit does in her role as the mascot for WIN SOURCE. Whether for personal use or as a gift, this pendant is sure to bring a smile and a touch of whimsy to any moment.

 

You May Also Be Interested in

WIN SOURCE
Winny Rabbit Pendant,Soft Plush, 10cm, Red Outfit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess