EN
  • EN
  • DE

ECH8690-TL-H

Part No ECH8690-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N/P-CH 60V ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 4.7A, 3.5A
Rds On (Max) @ Id, Vgs 55mOhm @ 2A, 10V
Vgs(th) (Max) @ Id -
Gate Charge (Qg) (Max) @ Vgs 18nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 955pF @ 20V
Power - Max 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Base Product Number ECH8690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378345-ECH8690-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8690-TL-H CAD Model

Description

The ECH8690-TL-H is a high-performance, P-Channel Power MOSFET brought to you by the reputable ON Semiconductor. This efficient and reliable semiconductor device is designed to meet the rigorous demands of modern electronic circuits, offering a compact and energy-efficient solution for a wide range of applications.

Key Features

  • Low On-Resistance: The ECH8690-TL-H boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables fast and efficient operation, making it ideal for high-frequency power conversion systems.
  • Gate Charge Optimization: The device is optimized for low gate charge, which minimizes the power required to drive the MOSFET, leading to further efficiency gains and reduced heat generation.
  • Compact Package: Housed in a small, leadless package, the ECH8690-TL-H is perfect for space-constrained applications while providing robust and reliable performance.

Applications

The versatile nature of the ECH8690-TL-H makes it suitable for a diverse array of applications, including:

  • Power Management Solutions
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Portable Devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -20 V Continuous Drain Current (I<sub>D) -6 A Power Dissipation (P<sub>D) 1.25 W Operating Temperature Range -55°C to +150°C

ON Semiconductor's commitment to quality and performance is evident in the ECH8690-TL-H, making it a top choice for engineers and designers looking for a P-Channel Power MOSFET that delivers both efficiency and reliability.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess