EN
  • EN
  • DE
  • IT

ECH8649-TL-H

Part No ECH8649-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-Channel Power MOSFET | MOSFET 2N-CH 20V 7.5A ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 7.5A
Rds On (Maximum) at Id, Vgs 17mOhm at 4A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 10.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1060pF at 10V
Maximum Power 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 730699-ECH8649-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8649-TL-H CAD Model

Description

The ECH8649-TL-H is a state-of-the-art power management device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is part of ON Semiconductor's portfolio of efficient and reliable power solutions tailored for a wide range of applications.

Key Features

  • High Efficiency: The ECH8649-TL-H is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation within electronic systems.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing designers to minimize PCB size without compromising performance.
  • Low Power Loss: It features low on-resistance (R<sub>DS(on)) which contributes to minimal power loss during operation, enhancing overall system reliability and longevity.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, ensuring stability and performance even under extreme conditions.
  • Robust Construction: Built with ON Semiconductor's high-quality standards, the ECH8649-TL-H is designed to withstand rigorous use and deliver consistent performance over its lifespan.

Applications

The ECH8649-TL-H is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Computing and Server Systems
  • Telecommunications Equipment

Technical Specifications

Parameter Value Package Leadless Halogen-Free Mounting Type Surface Mount Operating Temperature -55°C to +150°C R<sub>DS(on) Low

In conclusion, the ECH8649-TL-H from ON Semiconductor is a powerful and reliable component that offers top-notch performance for demanding power management tasks. Its efficiency, durability, and versatility make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess