EN
  • EN
  • DE

DM74S08N

Part No DM74S08N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Quad 2-Input AND Gate | IC GATE AND 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 11ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S08
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252435-DM74S08N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S08N CAD Model

Description

ON Semiconductor DM74S08N Quad 2-Input AND Gates

The ON Semiconductor DM74S08N is a high-performance, quad 2-input AND gate integrated circuit, designed to operate with exceptional stability and reliability. This device is part of ON Semiconductor's extensive logic gate portfolio and is engineered to meet the demanding requirements of a wide array of electronic applications. The DM74S08N comes in a standard 14-pin DIP (Dual In-line Package), making it suitable for through-hole PCB mounting, which is favored for its ease of handling and robust physical connections.

Each of the four independent AND gates within the DM74S08N operates with a dual-input functionality, meaning that it outputs a high level only when both inputs are high. This characteristic makes it an essential component for creating logical operations in digital circuits where precise control of signal flow is necessary. The DM74S08N is designed to be compatible with TTL (Transistor-Transistor Logic) power levels, ensuring seamless integration with existing TTL systems or for use in new designs that require TTL compatibility.

The device features a typical operating voltage range from 4.75V to 5.25V, with a standard 5V supply, providing the necessary logic level thresholds for reliable operation. The DM74S08N boasts a fast propagation delay, which is critical for high-speed digital circuits, ensuring minimal signal lag and efficient processing speeds. Additionally, the IC has a wide operating temperature range, making it suitable for industrial and commercial applications where temperature variations are a concern.

ON Semiconductor's commitment to quality is evident in the DM74S08N's construction, as it is fabricated with advanced semiconductor technology for optimal performance and durability. This product is ideal for use in digital computing, signal processing, control systems, and any other application that requires robust and reliable logical operations. With its proven design and ON Semiconductor's reputation for manufacturing excellence, the DM74S08N is a dependable choice for designers and engineers seeking a high-quality quad 2-input AND gate solution.

For detailed specifications, application notes, and additional information, designers are encouraged to consult the datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
Lowest to $3.8323
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4183 $58.5620
340+ $0.3433 $116.7220
525+ $0.3326 $174.6150
720+ $0.3219 $231.7680
930+ $0.3112 $289.4160
1,245+ $0.2790 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,616 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess