EN
  • EN
  • DE

MC10E142FNR2

Part No MC10E142FNR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC REGISTER SHFT 9BIT ECL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1072894-MC10E142FNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E142FNR2 CAD Model

Description

ON Semiconductor MC10E142FNR2 Product Overview

The MC10E142FNR2 is a quintessential component from ON Semiconductor, renowned for its high-speed digital data processing capabilities. This integrated circuit is part of the 10E series, which is designed to address the needs of advanced electronic systems requiring fast data rates and precise timing, such as telecommunications, data communications, and high-speed computing applications.

Key Features

  • Technology: The MC10E142FNR2 is built on ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, providing rapid signal propagation and minimal propagation delay, which is critical for high-speed operations.
  • Functionality: This device is a 5-bit differential line driver/receiver, which means it can transmit and receive 5 parallel data streams simultaneously. It is designed to convert PECL (Positive Emitter Coupled Logic) levels to NECL (Negative Emitter Coupled Logic) levels and vice versa, making it highly versatile in mixed voltage environments.
  • Performance: With a maximum frequency of operation in the gigahertz range, it is capable of handling extremely high-speed data transfers with ease, making it ideal for applications that require rapid data throughput.
  • Power Supply: The MC10E142FNR2 operates with a single 5V power supply, which simplifies power management in system designs.
  • Package: It is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is suitable for surface mount technology (SMT).

Applications

The MC10E142FNR2 is well-suited for a variety of applications that require high-speed data processing and transmission. Some of these applications include:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Server and storage systems
  • Test and measurement equipment
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10E142FNR2 is manufactured under stringent quality control standards, ensuring reliability and performance consistency for critical applications. With ON Semiconductor's expertise in high-speed logic components, the MC10E142FNR2 stands out as a reliable choice for designers seeking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2506 $57.7566
27+ $4.3082 $116.3214
42+ $4.1730 $175.2660
58+ $4.0390 $234.2620
74+ $3.9039 $288.8886
99+ $3.5008 $346.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess