EN
  • EN
  • DE

DM74LS240WM

Part No DM74LS240WM
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.25V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74LS
Package Bag
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LS240
Standard Package 36 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585268-DM74LS240WM
Ultra Librarian 3D Model Ultra Librarian DM74LS240WM CAD Model

Description

ON Semiconductor DM74LS240WM Octal 3-STATE Buffer/Line Driver

The DM74LS240WM from ON Semiconductor is a high-performance octal buffer and line driver designed to interface data bus systems with 3-STATE output control. This integrated circuit is a part of the 74LS family, which is known for its low power consumption and high-speed operation. It is specifically engineered to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Constructed with bipolar technology, the DM74LS240WM features eight buffers with 3-STATE outputs in a 20-pin SOIC package. This device allows for direct connection to a data bus while minimizing the current that flows back into the outputs. Each buffer has a separate output-enable (OE) input that controls whether the buffer is in a high-impedance state or is driving the bus.

The versatility of the DM74LS240WM allows it to be used in a wide array of applications. Its bidirectional interface capability makes it suitable for multiplexed data transmission, while its high-current output is capable of driving heavily loaded outputs with high capacitance, making it perfect for memory address drivers, clock drivers, and bus-oriented transmitters and receivers.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-STATE Outputs
  • Package Type: 20-Pin SOIC
  • Operating Voltage Range: 4.75V to 5.25V
  • Output Current: -15 mA to 24 mA
  • Technology: Bipolar
  • Propagation Delay Time: Typically 11 ns
  • Temperature Operating Range: 0°C to 70°C

The DM74LS240WM is designed with the user in mind, featuring plug-in compatibility with a wide range of other 74LS series logic products. It is a reliable solution for designers looking to incorporate robust data bus interface capabilities into their systems. With its ability to reduce power consumption while maintaining high-speed operation, the DM74LS240WM is an excellent choice for modern digital applications that demand efficiency and performance.

Whether you're working on memory systems, digital communication, or complex data routing, the ON Semiconductor DM74LS240WM provides the functionality and reliability needed to achieve a successful design.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess