EN
  • EN
  • DE

LTC6993CDCB-3#TRMPBF

Part No LTC6993CDCB-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN  /  Monostable Multivibrator 11 ns 6-DFN (2x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993CDCB-3#TRMPBFDKR,-2735-LTC6993CDCB-3#TRMPBFCT,LTC6993CDCB3TRMPBF,LTC6993CDCB-3#TRMPBF-ND,LTC6993CDCB-3#TRMPBFCT,LTC6993CDCB-3#TRMPBFTR
Standard Package 500
Win Source Part Number 1186791-LTC6993CDCB-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993CDCB-3#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993CDCB-3#TRMPBF

The LTC6993CDCB-3#TRMPBF is a versatile timer from Analog Devices Inc., designed to provide users with a range of timing capabilities in a compact, efficient package. This timer is part of the TimerBlox® family, which is known for its ease of use and flexibility, making it an ideal choice for a variety of applications, including system control, time delay generation, pulse width modulation, and frequency division.

Key Features

  • Adjustable Frequency and Duty Cycle: The LTC6993 can be configured to produce a wide range of frequencies and duty cycles, making it suitable for various timing tasks.
  • Configurable: With an external resistor or the use of an onboard divider, users can easily set the timer's frequency and duty cycle to meet specific requirements.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal impact on battery life or power budget.
  • Compact Size: The device comes in a 6-lead Thin DFN package, which is ideal for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.25V to 5.5V supply, providing design flexibility and ease of integration into various systems.

Applications

The LTC6993CDCB-3#TRMPBF is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Portable electronics
  • Wireless communication devices
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6993CDCB-3#TRMPBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Furthermore, it comes in a tape and reel package form (TRMPBF), which is suitable for automated assembly processes, enhancing the efficiency of manufacturing and reducing the risk of handling damage during the assembly.

Whether you're designing a simple timing solution or a complex system requiring precise control, the LTC6993CDCB-3#TRMPBF offers a reliable and straightforward approach to meet your timing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess