Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028422-CD74HC423MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC423MT CAD Model

Description

The CD74HC423MT is a high-speed CMOS logic dual retriggerable monostable multivibrator designed and manufactured by Texas Instruments. This integrated circuit (IC) is engineered to produce precise timing pulses and is widely used in a variety of digital applications, including data processing, instrumentation, and control systems.

Key Features

  • High-Speed Performance: The CD74HC423MT operates at a high speed, which is characteristic of the CMOS technology used in its design. This ensures quick response times for critical applications that require precise timing.
  • Dual Retriggerable Multivibrator: The dual-channel configuration allows for two independent timing operations within the same package, providing design flexibility and reducing the number of components required for multichannel applications.
  • Wide Operating Voltage Range: With a broad range of operating voltages from 2V to 6V, the CD74HC423MT can be integrated into various systems without the need for voltage level translation, simplifying design and reducing power consumption.
  • Retriggerable Functionality: The retriggerable feature allows the timing duration to be extended with each new trigger pulse, providing versatility in pulse generation and timing adjustment.
  • Low Power Consumption: As part of the CMOS family, this device boasts low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • Output Pulse Width Control: The width of the output pulse can be controlled using external resistors and capacitors, allowing designers to tailor the timing characteristics to specific requirements.

Applications

The CD74HC423MT is suitable for a wide array of applications, such as:

  • Timing circuits
  • Pulse shaping
  • Sequential systems
  • Waveform generation
  • Automated systems requiring precise control

Product Specifications

Attribute Value Package Type SOIC Mounting Type Surface Mount Pin Count 16 Logic Family 74HC Logic Function Monostable Multivibrator Operating Temperature Range -55°C to +125°C

With its robust design and versatile features, the CD74HC423MT from Texas Instruments stands out as a reliable component for designers seeking to implement precise timing solutions in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.8864
ECAD model for 74LV123PW,118
Fairchild/ON Semiconductor
IC MULTIVIBRATOR MONO 14-DIP
Need more? Email Us
ECAD model for CD4047BCN
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
Lowest to $62.0551
ECAD model for CD54HC123F3A
Texas Instruments
IC MULTIVIBRATOR 18.5NS SM8
Need more? Email Us
ECAD model for 74LVC1G123DCTRE4
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
Lowest to $0.5904
ECAD model for CD4098BPWR
Fairchild/ON Semiconductor
IC MULTIVIBRATOR MONO DUAL 16DIP
Need more? Email Us
ECAD model for CD4538BCN
Fairchild/ON Semiconductor
IC MULTIVIBRATOR DUAL 16-SOIC
Lowest to $1.5071
ECAD model for CD4538BCM
Texas Instruments
IC MULTIVIBRATOR 25NS 16TSSOP
Lowest to $0.6648
ECAD model for CD74HC123PW
Texas Instruments
IC MULTIVIBRATOR 18NS 16SOIC
Need more? Email Us
ECAD model for CD74HC221M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8864 $53.1840
140+ $0.7273 $101.8220
215+ $0.7046 $151.4890
295+ $0.6819 $201.1605
380+ $0.6591 $250.4580
510+ $0.5910 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,340 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention