EN
  • EN
  • DE

DM74LS109AN

Part No DM74LS109AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Dual Positive-Edge-Triggered J-K Flip-Flops with Preset, Clear, and Complementary Outputs | IC FF JK TYPE DUAL 1BIT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 25MHz
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74LS109
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252336-DM74LS109AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS109AN CAD Model

Description

ON Semiconductor DM74LS109AN Product Overview

The DM74LS109AN from ON Semiconductor is a high-performance, dual positive-edge-triggered J-K flip-flop integrated circuit. This device is part of the LS series and is designed to operate in a wide range of electronic applications requiring flip-flop functions. The DM74LS109AN is characterized by its fast switching speeds and low power consumption, making it an ideal choice for high-speed and energy-efficient designs.

The flip-flop features dual J-K inputs along with set (S) and reset (R) inputs for each flip-flop. These inputs can be used to control the state of the output bits. The J and K inputs must be stable prior to the rising edge of the clock pulse to guarantee predictable output behavior. The set and reset inputs are asynchronous, providing immediate changes in output independent of the clock.

The DM74LS109AN operates with a supply voltage ranging from 4.75V to 5.25V, which is typical for LS-TTL logic levels, and it is designed to interface directly with other standard LS logic components. The device is encapsulated in a standard 16-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for permanent PCB installations.

With its low power Schottky technology, the DM74LS109AN provides a typical power dissipation of only 60 mW per flip-flop, which is significantly lower than conventional TTL devices. The maximum clock frequency at which the device can operate is also impressive, allowing it to be used in applications that require high-speed data processing or timing control.

Its clear function ensures that the output will be in a low state when the clear input is held high. Conversely, the preset function ensures that the output will be high when the preset input is held high. This level of control makes the DM74LS109AN a versatile component for implementing logic functions, memory storage elements, and toggle elements in a wide array of digital systems.

In summary, the DM74LS109AN from ON Semiconductor is a reliable and efficient choice for designers who require a dual J-K flip-flop with set-reset capabilities. Its compatibility with other LS logic families, along with its high-speed performance and low power consumption, make it a valuable component in digital logic design and various applications.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess