EN
  • EN
  • DE

DM74AS645N

Part No DM74AS645N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC TRANSCVR NON-INVERT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74AS645
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252300-DM74AS645N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74AS645N CAD Model

Description

The DM74AS645N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is an octal bus transceiver featuring non-inverting 3-state outputs and is specifically engineered to provide bidirectional communication between data buses while ensuring optimal power consumption and speed.

Key Features

  • High-Speed Operation: The DM74AS645N is capable of operating at high speeds, making it suitable for systems that require fast data transfer rates.
  • Octal Bus Interface: With eight bidirectional data lines, it can interface an 8-bit bus in microprocessor or memory-based systems.
  • Non-Inverting Outputs: The non-inverting outputs maintain data integrity during the transfer process.
  • 3-State Outputs: The 3-state output feature allows for connection to a common bus, which can be effectively disabled to prevent data collision.
  • Direct Drive Capability: It has the capacity to drive up to 15 Low Power Schottky loads or equivalent, providing robust drive capabilities.

Applications

The DM74AS645N is ideal for a variety of applications that require efficient data exchange between two buses. Its typical applications include:

  • Microprocessor bus switching
  • Memory switching and management
  • Data communication systems
  • Peripheral device interfacing

Product Specifications

The DM74AS645N offers a wide operating temperature range and is available in a 20-pin plastic DIP package. It operates on a single 5V power supply, making it compatible with TTL logic levels. The device also incorporates input clamping diodes that simplify system design by minimizing the need for external components to protect against high energy spikes.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the DM74AS645N is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets industry standards for reliability and performance.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess