ON Semiconductor DM7486N Quad 2-Input Exclusive-OR Gate
The DM7486N from ON Semiconductor is a high-performance, quad 2-input exclusive-OR gate integrated circuit, designed to meet a wide array of digital logic needs. This IC is a crucial component for systems requiring precise logic operations, and it is particularly well-suited for applications involving parity generation and checking, as well as for any circuitry requiring a differential input.
Each of the four independent exclusive-OR gates in the DM7486N performs the Boolean function Y = A ⊕ B, which means that the output Y is high only when inputs A and B are different. This characteristic makes it invaluable for digital systems where error detection and correction are necessary, as well as for various arithmetic logic units where addition without carry is required.
Constructed with bipolar technology, the DM7486N offers a robust design with a standard 14-pin DIP (Dual In-line Package), making it compatible with breadboards, sockets, and standard PCB layouts. This versatility ensures that it can be easily integrated into a wide range of digital circuits without the need for specialized equipment or complex installation processes.
Key Features of the DM7486N:
- Logic Type: Quad 2-Input Exclusive-OR Gate
- Operating Voltage: Typically 5V (4.75V to 5.25V)
- High-Level Output Current: -0.8 mA
- Low-Level Output Current: 16 mA
- Propagation Delay Time: Fast propagation delay times, which vary with operating conditions
- Package / Case: 14-DIP (0.300", 7.62mm)
- Mounting Type: Through Hole
With its rapid switching capabilities and low power consumption, the DM7486N is an ideal choice for designers seeking a reliable and efficient solution for their digital logic circuits. Its industry-standard footprint ensures that the DM7486N can be used in a wide range of applications, from simple DIY projects to complex industrial systems. Whether you are building a new design or servicing existing equipment, the DM7486N from ON Semiconductor is a dependable and cost-effective choice.