The ST7273N5B1/CRC is a highly integrated microcontroller from STMicroelectronics, designed for automotive and industrial applications that require robust operation and a wide range of peripherals. This device is part of the ST7 family of microcontrollers which are known for their reliability, performance, and flexibility.
Key Features:
- Core: The ST7273N5B1/CRC is built around a high-performance 8-bit core, operating at a maximum frequency of 8 MHz. It features an enhanced instruction set that provides efficient control over operations.
- Memory: It comes equipped with 128 KB of Flash program memory, ensuring ample space for complex applications. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) which allows for firmware updates in the field.
- CRC Module: The integrated Cyclic Redundancy Check (CRC) module ensures data integrity during communication, making it suitable for safety-critical applications.
- Timers: Multiple timers including a watchdog timer, a real-time base, and a configurable auto-reload timer provide versatile timing solutions for a variety of tasks.
- I/O Ports: It includes up to 68 general-purpose I/O ports with high sink capabilities, allowing for direct drive of LEDs and other devices.
- ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels enables the microcontroller to interface with analog sensors and devices.
- Communication Peripherals: Comprehensive communication interfaces include SPI, I²C, and UART/USART for full-duplex, asynchronous, synchronous, and SmartCard operations.
- Operating Voltage: The ST7273N5B1/CRC operates within a wide voltage range of 3.0 to 5.5 V, accommodating various power supply scenarios.
- Temperature Range: This microcontroller is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Package: It is available in a QFP64 package, providing a compact footprint for space-constrained applications.
With its robust set of features, the ST7273N5B1/CRC microcontroller is an ideal choice for applications that require a high level of integration, precision, and durability. Whether it's automotive control systems, industrial automation, or any other application that demands a reliable microcontroller with a rich peripheral set, the ST7273N5B1/CRC is up to the task.