CD74AC244M Octal Buffer/Line Driver from Texas Instruments
The CD74AC244M is an integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-speed octal buffer/line driver is built to operate with exceptional precision and efficiency in a wide range of applications, including computing, data storage, and signal processing. Its primary function is to serve as an interface between two different signal levels or impedances, providing buffering capabilities that help maintain signal integrity and drive strength.
The CD74AC244M is part of the AC series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This makes it an ideal choice for interfacing with legacy digital systems as well as modern high-speed microprocessors. The device features eight non-inverting buffers with 3-state outputs, which can be employed independently, allowing for flexible usage in various configurations.
Key specifications of the CD74AC244M include:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Supply Voltage Range: 1.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Output Current: High/Low
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
The device's 3-state outputs are crucial for bus-oriented systems, as they allow the output to be set to a high-impedance state, effectively disconnecting it from the bus. This feature is particularly useful in multiplexed data transmission systems where multiple drivers must share a common data bus.
Moreover, the CD74AC244M is designed with advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation. This makes it an energy-efficient solution for today's environmentally conscious applications. The SOIC-20 packaging of the CD74AC244M provides a compact footprint that is suitable for space-constrained applications, and its surface-mount design allows for streamlined assembly on printed circuit boards.
Overall, the CD74AC244M from Texas Instruments is a reliable and versatile component that provides the performance and flexibility needed to support a broad spectrum of digital systems, ensuring signal integrity and providing the necessary drive capability for high-speed digital communication.