EN
  • EN
  • DE

DM7416N

Part No DM7416N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT OPEN COL 6CH 1IN 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel Open Collector 14-MDIP
Manufacturer ON Semiconductor
Series 7400
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name DM74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 7416, 7416N
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917109-DM7416N
Ultra Librarian 3D Model Ultra Librarian DM7416N CAD Model

Description

ON Semiconductor DM7416N Hex Inverter Buffers/Drivers with Open-Collector High-Voltage Outputs

The DM7416N is a high-performance hex inverter buffer/driver designed by ON Semiconductor, featuring open-collector high-voltage outputs. This integrated circuit is engineered to be compatible with standard TTL integrated circuits and offers a robust solution for digital systems requiring voltage level translation or driving capabilities with high-current outputs.

Key Features:

  • Open-Collector Outputs: The DM7416N's open-collector outputs allow for direct connection to a higher voltage level while also enabling wired-AND logic configurations.
  • High-Voltage Outputs: With the ability to handle voltages up to 30V, the DM7416N is suitable for interfacing with systems operating at higher voltages, offering greater flexibility in mixed-voltage environments.
  • High-Current Drive: Each output can sink currents up to 40mA, providing the necessary drive for LEDs, relays, and other high-current devices.
  • Standard TTL Compatibility: The device is designed to interface seamlessly with other standard TTL logic components, ensuring easy integration into existing designs.
  • Hex Inverter Buffer/Driver Configuration: With six independent inverter buffer/drivers in a single package, the DM7416N maximizes functionality while minimizing board space.

Applications:

The versatile nature of the DM7416N makes it suitable for a wide range of applications, including:

  • Logic level translation for interfacing between different voltage domains
  • Driving heavy loads such as LEDs, relays, and solenoids
  • Implementing wired-AND logic configurations
  • Use in control systems, automation, and signal processing

Product Specifications:

The DM7416N is housed in a standard 14-pin DIP (Dual In-line Package), making it easy to work with in prototyping as well as in production PCBs. The operating temperature range of the device is from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

For designers and engineers looking for a reliable and versatile hex inverter buffer/driver, the DM7416N from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess