EN
  • EN
  • DE

CS92404BDWR16G

Part No CS92404BDWR16G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description ANA CUSTOM UPS INTRFCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 821048-CS92404BDWR16G
Ultra Librarian 3D Model Ultra Librarian CS92404BDWR16G CAD Model

Description

The CS92404BDWR16G is a cutting-edge integrated circuit produced by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where performance and durability are paramount.

Key Features

  • High Integration: The CS92404BDWR16G integrates multiple functions into a single chip, which helps in reducing the overall component count and saves on board space, making it ideal for compact designs.
  • Robust Performance: Engineered for reliability, this product can withstand harsh environments and is capable of operating under extreme temperatures, making it suitable for demanding applications.
  • Energy Efficient: ON Semiconductor's focus on energy efficiency is evident in this product, which is designed to consume minimal power, thereby extending the life of battery-powered devices and reducing energy costs.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the CS92404BDWR16G ensures high-speed operation and improved signal integrity, which is crucial for high-performance systems.

Applications

The versatility of the CS92404BDWR16G allows it to be used in various applications, including:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation including robotics, process control, and machine-to-machine communication
  • Power management solutions for efficient energy distribution and consumption
  • Consumer electronics that require high reliability and long operational life

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS92404BDWR16G is no exception, and it has undergone rigorous testing to ensure it meets the industry standards for quality and reliability. Customers can trust this product to perform consistently over its intended lifespan, even in the most challenging conditions.

With its robust feature set and versatile applications, the CS92404BDWR16G from ON Semiconductor stands out as a superior choice for designers and engineers looking to enhance their systems with a reliable and efficient integrated circuit solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess