EN
  • EN
  • DE

TX517IZCQ

Part No TX517IZCQ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Medical Interface 144-NFBGA (13x13)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Case / Package 144-NFBGA (13x13)
Family Name TX517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29590, -296-29590, -TX517IZCQ-NDR, -296-29590-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901587-TX517IZCQ
Ultra Librarian 3D Model Ultra Librarian TX517IZCQ CAD Model

Description

The Texas Instruments TX517IZCQ is a state-of-the-art semiconductor device that exemplifies the cutting-edge technology for which Texas Instruments is renowned. Designed with precision and functionality in mind, this product is tailored to meet the demanding requirements of modern electronic applications.

Key Features

  • High Performance: The TX517IZCQ is engineered to deliver exceptional performance, ensuring reliability and efficiency in its operations. Its advanced design enables it to handle complex tasks with ease, making it an ideal choice for high-demand systems.
  • Energy Efficiency: In line with Texas Instruments' commitment to sustainability, the TX517IZCQ is optimized for low power consumption. This makes it an eco-friendly option that can help reduce overall energy costs for users.
  • Durability: Built with robust materials, the TX517IZCQ is designed to withstand harsh conditions and provide a long-lasting service life, minimizing the need for frequent replacements and maintenance.

Applications

The versatility of the TX517IZCQ allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial Automation
  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Medical Equipment

Technical Specifications

The TX517IZCQ boasts technical specifications that ensure it meets the needs of complex and varied applications. With a focus on integration and user-friendliness, Texas Instruments has developed a product that simplifies design challenges and accelerates time to market.

Quality Assurance

Quality is at the core of every Texas Instruments product, and the TX517IZCQ is no exception. It undergoes rigorous testing and quality control measures to ensure that each unit meets the highest standards of performance and reliability.

For engineers and designers looking for a reliable, high-performance semiconductor solution, the Texas Instruments TX517IZCQ represents an excellent choice that combines innovation, efficiency, and durability.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2556 $50.2556
3+ $41.2354 $123.7062
4+ $39.9468 $159.7872
6+ $38.6582 $231.9492
7+ $37.3696 $261.5872
9+ $33.5038 $301.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess