EN
  • EN
  • DE
  • IT

CS5201-3GSTR3

Part No CS5201-3GSTR3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A SOT223  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 7V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.2V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number CS5201
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CS5201-3GSTR3-ONTR,CS5201-3GSTR3OS,=CS5201=3GSTR3,ONSONSCS5201-3GSTR3
Standard Package 2,500
Win Source Part Number 1053349-CS5201-3GSTR3
Ultra Librarian 3D Model Ultra Librarian CS5201-3GSTR3 CAD Model

Description

The CS5201-3GSTR3 is a robust, high-performance linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator offers a fixed output voltage of 3.3V, making it an ideal component for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable voltage source for sensitive electronics.
  • Output Current: Capable of delivering up to 1A of continuous output current to power a variety of devices.
  • Low Dropout Voltage: Features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing system reliability.
  • Short Circuit Protection: Built-in short circuit protection to safeguard the regulator and the downstream components from damage due to overcurrent conditions.
  • Package: Available in a TO-263 package, which is suitable for high-power applications and ensures efficient heat dissipation.

Applications

The CS5201-3GSTR3 linear voltage regulator is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as televisions and audio equipment.
  • Computer systems, including desktops, laptops, and servers.
  • Industrial equipment requiring stable power for sensors and control systems.
  • Telecommunication devices, including routers and switches.
  • Automotive electronics for in-vehicle power management.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS5201-3GSTR3 is designed to meet the stringent requirements of various industries, ensuring reliability and performance even under challenging conditions. With ON Semiconductor's expertise in power management solutions, you can expect this linear voltage regulator to provide efficient, stable power for your electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess