EN
  • EN
  • DE
  • IT

HMC860LP3ETR

Part No HMC860LP3ETR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/4.5V/ADJ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 4
Maximum Input Voltage 5.6V
Nominal Output Voltage (Min/Fixed) 2.5V (3V, 3V, 3V, 4.5V)
Maximum Output Voltage 5.2V
Output Current 20mA, 20mA, 80mA, 120mA
Operating Supply Current 2.3mA
PSRR 80dB to 35dB (1kHz to 10mHz)
Control Features Enable
Protection Operating Temperature -40°C to 85°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 3V, 4.5V, 2.5 V to 5.2 V
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 001657-HMC860LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC860LP3ETR CAD Model

Description

The HMC860LP3ETR is a state-of-the-art integrated circuit from Analog Devices Inc., renowned for its precision and innovation in the field of high-performance analog technology. This product is designed to meet the demanding requirements of advanced RF, microwave, and millimeter-wave communication systems.

Key Features

  • High Frequency Range: The HMC860LP3ETR operates at a broad frequency range, making it suitable for a variety of applications in the RF and microwave spectrum.
  • Low Noise Figure: It boasts a low noise figure which ensures signal integrity and improves the sensitivity of the communication system.
  • High Linearity: The device provides high linearity, which is critical for maintaining signal fidelity in complex modulation schemes.
  • Compact Footprint: Housed in a compact 3x3 mm QFN package, the HMC860LP3ETR is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC860LP3ETR allows it to be used in a wide range of applications, including:

  • Wireless infrastructure for GSM, CDMA, LTE, and 5G networks
  • Test equipment and sensors
  • Satellite communications systems
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC860LP3ETR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of the most critical applications.

Environmental and Regulatory Compliance

The HMC860LP3ETR is designed with environmental responsibility in mind, complying with RoHS standards to minimize the use of hazardous substances. Additionally, its advanced design techniques contribute to energy-efficient operation, reducing the carbon footprint of the systems it is integrated into.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4901 $58.3713
27+ $4.2059 $113.5593
42+ $4.0638 $170.6796
60+ $3.7797 $226.7820
77+ $3.6375 $280.0875
97+ $3.4954 $339.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess