EN
  • EN
  • DE
  • IT

L78LR05D-MA-E

Part No L78LR05D-MA-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA TP5HFA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2.2V @ 40mA
Current - Output 150mA
PSRR 79dB (120Hz)
Control Features Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -30°C ~ 80°C
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TP5HFA
Base Product Number L78LR05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-L78LR05D-MA-E-OS,ONSONSL78LR05D-MA-E,2832-L78LR05D-MA-E
Standard Package 500
Win Source Part Number 1040833-L78LR05D-MA-E
Ultra Librarian 3D Model Ultra Librarian L78LR05D-MA-E CAD Model

Description

ON Semiconductor L78LR05D-MA-E Voltage Regulator

The L78LR05D-MA-E is a high-performance voltage regulator from ON Semiconductor, designed to offer a stable and reliable power supply solution for a wide range of applications. This linear voltage regulator is capable of delivering a fixed output voltage of 5V, which is ideal for powering microcontrollers, sensors, and other sensitive electronic components that require a consistent voltage level.

Key Features

  • Output Voltage: Fixed 5V output to provide a stable power supply.
  • Output Current: Capable of delivering up to 100 mA of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-to-output differential voltage.
  • Thermal Overload Protection: Built-in thermal shutdown feature to prevent damage from overheating.
  • Short Circuit Protection: Offers safeguard against short-circuit conditions, enhancing the longevity of the device.
  • Wide Operating Temperature Range: Suitable for industrial applications with a temperature range from -40°C to +125°C.
  • Small Package: Available in a compact SOT-89 package, saving valuable board space.

Applications

The L78LR05D-MA-E voltage regulator is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Automotive electronics
  • Power management for IoT devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the L78LR05D-MA-E is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and automotive applications. Users can trust in the reliability and performance of this voltage regulator to maintain the integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3502 $64.7870
455+ $0.2874 $130.7670
700+ $0.2784 $194.8800
965+ $0.2695 $260.0675
1,245+ $0.2604 $324.1980
1,665+ $0.2335 $388.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess