EN
  • EN
  • DE

CPH6341M-W

Part No CPH6341M-W
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820943-CPH6341M-W
Ultra Librarian 3D Model Ultra Librarian CPH6341M-W CAD Model

Description

The ON Semiconductor CPH6341M-W is a high-performance, P-Channel MOSFET designed to offer efficient power management solutions for a wide array of electronic applications. This advanced semiconductor device is known for its low on-resistance and high switching speeds, making it an ideal choice for engineers and designers looking to optimize the power efficiency in their circuits.

Key Features

  • Low On-Resistance: The CPH6341M-W boasts a very low on-resistance, which means it can conduct higher currents with less power loss, leading to improved overall efficiency in electronic systems.
  • High Switching Speed: Fast switching capabilities allow for efficient operation at high frequencies, reducing transition losses and improving performance in power conversion applications.
  • Voltage Rating: With a drain-to-source voltage (Vdss) rating of -30V, this MOSFET can handle significant voltage levels, suitable for a variety of power applications.
  • Advanced Packaging: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage control circuits, enhancing compatibility with modern microcontrollers and logic circuits.

Applications

The CPH6341M-W is versatile and can be used in a range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6341M-W is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance in even the most demanding applications.

Conclusion

In summary, the ON Semiconductor CPH6341M-W P-Channel MOSFET is a high-quality component that combines low on-resistance with high switching speeds to offer efficient power management solutions. Its robust design and versatile applications make it an excellent choice for designers seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess