The ON Semiconductor MC10H424FN is a versatile integrated circuit designed to translate Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels. This product is specifically engineered to cater to the needs of high-speed digital systems where signal integrity and transition speed are critical. The MC10H424FN is part of ON Semiconductor's high-performance ECLinPS (Emitter Coupled Logic in Propagation Delay Skew) family, offering a seamless interface between ECL and TTL signal domains.
Key Features:
- High-Speed Operation: The MC10H424FN is designed for rapid signal processing, which is essential for modern, high-speed digital applications.
- ECL to TTL Translation: It provides a reliable conversion from ECL (-5.2V) logic levels to TTL (5V) logic levels, enabling the integration of ECL-based components with TTL systems.
- Reduced Power Consumption: The device operates with reduced power dissipation compared to its peers, making it an energy-efficient choice for power-sensitive designs.
- Strobe Capability: It includes a strobe function that allows the user to gate the outputs, providing additional control and flexibility in system design.
- Temperature Range: The MC10H424FN is operational over a wide temperature range, ensuring reliability across various environmental conditions.
Applications:
The MC10H424FN is suitable for a variety of applications where ECL to TTL level translation is required. These include:
- High-speed data communication systems
- Test equipment and instrumentation
- Microprocessor system interfacing
- Signal conversion in mixed-technology environments
Technical Specifications:
- Supply Voltage (VCC): 5V ±5%
- Input Voltage (VEE): -5.2V ±5%
- Operating Temperature: -40°C to +85°C
- Package: The device comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology.
In summary, the ON Semiconductor MC10H424FN is an efficient and reliable solution for systems requiring high-speed ECL to TTL translation. Its performance characteristics and versatility make it a valuable component for a wide range of electronic applications.