EN
  • EN
  • DE

CM2020-00TR

Part No CM2020-00TR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC HDMI TX PORT P/I 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type HDMI Transmitter
Applications Consumer Electronics, DVD-RW Players, Set Top Box
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 013195-CM2020-00TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM2020-00TR CAD Model

Description

The CM2020-00TR is a cutting-edge HDMI interface protection device from ON Semiconductor, designed to safeguard high-definition multimedia interfaces against electrostatic discharge (ESD) and cable discharge events (CDE). This component is an essential safeguard for modern electronic equipment, ensuring the reliability and longevity of HDMI ports in consumer electronics.

Key Features

  • ESD Protection: With its robust ESD protection, the CM2020-00TR can withstand ESD strikes of ±8kV contact discharge, based on the IEC 61000-4-2 standard, ensuring the HDMI interface remains safe from common electrostatic threats.
  • Cable Discharge Event (CDE) Protection: Designed to handle the energy associated with CDEs, this device prevents damage to the HDMI port when a charged cable is connected.
  • High Bandwidth: The CM2020-00TR supports full HDMI 1.3 bandwidth, making it suitable for high-definition video and audio applications without compromising signal integrity.
  • Low Capacitance: The low capacitance design minimizes signal degradation, ensuring that high-speed digital signals are transmitted with minimal loss and distortion.

Applications

The CM2020-00TR is ideal for a wide range of applications that require reliable HDMI connectivity. It is particularly well-suited for use in:

  • Digital TVs and HDTVs
  • Blu-ray Disc players
  • Set-top boxes
  • Game consoles
  • Personal computers
  • HD projectors

Product Specifications

Parameter Value
Package Type TSSOP-38
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
RoHS Compliant

The CM2020-00TR by ON Semiconductor is a reliable and essential component for any device utilizing HDMI technology, providing peace of mind with its superior protection capabilities.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,765 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess