EN
  • EN
  • DE

CM1293-04S0

Part No CM1293-04S0
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 8-Channel Low Capacitance ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242517-CM1293-04S0
Popularity Low
Supply and Demand Status Balance
Family Name CM1293-04S0
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1293-04S0 CAD Model

Description

The CM1293-04S0 is a state-of-the-art ESD protection device from ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an ideal solution for high-speed data line applications, providing reliable protection while maintaining signal integrity.

Key Features

  • ESD Protection: The CM1293-04S0 offers excellent ESD protection, capable of withstanding ESD events exceeding the IEC61000-4-2 Level 4 standard. It can handle ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), ensuring the longevity and reliability of your electronic devices.
  • Low Capacitance: With a low loading capacitance of just a few picofarads, this device is particularly suitable for protecting high-speed data lines without compromising signal quality. This makes it an excellent choice for USB 2.0, HDMI, SATA, and other fast communication interfaces.
  • Multi-Line Protection: The CM1293-04S0 is designed to protect up to four data or I/O lines, providing a compact and efficient solution for multi-line applications.
  • Small Form Factor: Housed in a small SOT-23-6 package, the device is perfect for space-constrained applications, allowing for high-density PCB layouts.

Applications

The CM1293-04S0 is versatile and can be used across a wide range of applications where ESD protection is critical. These include:

  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics, including TVs, digital cameras, and gaming consoles
  • Communication systems like network routers and switches
  • Medical devices with sensitive electronics
  • Automotive electronics that require stringent protection standards

Conclusion

ON Semiconductor's CM1293-04S0 is a highly effective solution for protecting sensitive electronics from the dangers of ESD. Its combination of low capacitance, multi-line protection, and compact size makes it an indispensable component for designers looking to enhance the durability and performance of their products. With its robust ESD protection capabilities, the CM1293-04S0 ensures that your electronic devices operate reliably and safely, even in the most ESD-prone environments.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess