EN
  • EN
  • DE

CM1293-02SO

Part No CM1293-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242515-CM1293-02SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1293-02SO CAD Model

Description

The CM1293-02SO from ON Semiconductor is a high-performance, low-capacitance device designed to provide superior Electrostatic Discharge (ESD) protection for electronic equipment. This device is part of ON Semiconductor’s comprehensive range of circuit protection solutions, engineered to safeguard sensitive components from the damaging effects of ESD events.

Key Features

  • ESD Protection: The CM1293-02SO offers robust ESD protection, meeting the IEC 61000-4-2 standard. It can withstand ESD strikes of ±20 kV in air discharge mode and ±15 kV in contact discharge mode, ensuring the safety and longevity of your electronic devices.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF, this device is ideal for protecting high-speed data lines without compromising signal integrity. This feature makes it particularly well-suited for applications such as USB 2.0, HDMI, and other high-speed interfaces.
  • Low Leakage Current: The CM1293-02SO is designed with a low leakage current of less than 1 μA, which helps to maintain energy efficiency in your electronic designs.
  • Compact Package: The device comes in a small-outline package (SO-8), making it an excellent choice for space-constrained applications. Its compact footprint allows for easy integration into a variety of electronic circuits.

Applications

The CM1293-02SO is versatile and can be used in numerous applications where ESD protection is critical. Some common applications include:

  • Portable Electronics
  • Computers and Peripherals
  • Consumer Electronics
  • Mobile Handsets
  • Digital Cameras
  • MP3 Players

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CM1293-02SO is no exception. It is manufactured in certified facilities, ensuring that each device meets the highest industry standards for performance and durability. Whether you're designing consumer electronics or industrial systems, the CM1293-02SO provides the protection your products need against the common threat of ESD.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess