EN
  • EN
  • DE

CM1231-02SO

Part No CM1231-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9VC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Max Clamping Voltage 9V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 079987-CM1231-02SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1231-02SO CAD Model

Description

The CM1231-02SO is a high-performance, low-capacitance device designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is specifically engineered to provide robust electrostatic discharge (ESD) protection for electronic components and systems. The CM1231-02SO is part of ON Semiconductor's extensive portfolio of protection devices, which are renowned for their reliability and efficiency in safeguarding sensitive circuitry.

Key Features

  • ESD Protection: The CM1231-02SO offers excellent ESD protection, meeting IEC 61000-4-2 (Level 4) standards, which ensures that the device can withstand ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package: The device comes in a compact SO-8 package, making it suitable for space-constrained applications without sacrificing performance.
  • Multi-Line Protection: The CM1231-02SO is designed to protect two lines, providing a more integrated and cost-effective solution for multi-line applications.
  • Low Leakage Current: It features a low leakage current of less than 0.1µA, ensuring minimal power loss and making it suitable for battery-powered devices.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The CM1231-02SO is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly well-suited for protecting USB 2.0, Firewire, HDMI, and other high-speed data interfaces. Additionally, it can be employed in portable electronics, such as smartphones, tablets, and laptops, as well as in more complex systems like set-top boxes, digital cameras, and other consumer electronics where space is at a premium and protection against ESD is essential.

Conclusion

ON Semiconductor's CM1231-02SO is a testament to the company's commitment to providing advanced protection solutions for today's electronic devices. Its combination of low capacitance, multi-line protection, and compact form factor make it an excellent choice for engineers and designers looking to enhance the durability and longevity of their products without compromising on performance or space.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess