EN
  • EN
  • DE

CM1215-02SO

Part No CM1215-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.8VC SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
Max Clamping Voltage 4.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1029520-CM1215-02SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1215-02SO CAD Model

Description

The ON Semiconductor CM1215-02SO is an advanced, high-performance ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is a must-have for any application where the integrity and reliability of electronic circuits are of paramount importance.

Key Features

  • ESD Protection: The CM1215-02SO offers exceptional ESD protection that meets or exceeds the IEC 61000-4-2 standard, providing a high level of security against ESD events up to ±15kV contact discharge and ±30kV air discharge.
  • Low Capacitance: With a low loading capacitance of typically 0.6 pF, this device ensures minimal signal distortion, making it ideal for high-speed data lines such as USB, HDMI, and other digital interfaces.
  • Low Clamping Voltage: The device's low dynamic resistance results in a low clamping voltage, thereby enhancing the protection of sensitive circuitry during transient conditions.
  • Multiple Channel Configuration: The CM1215-02SO is configured as a dual-channel device, allowing simultaneous protection of two data or signal lines with a single compact SOT-23 package.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

Applications

The versatile nature of the CM1215-02SO makes it an excellent choice for a wide range of applications, particularly where high-speed data integrity and circuit protection are critical. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • USB Peripherals and Devices
  • Set-Top Boxes and Digital TVs
  • Networking and Telecommunications Equipment

Summary

The ON Semiconductor CM1215-02SO stands out as a superior ESD protection solution, offering low capacitance, low clamping voltage, and dual-channel protection in a single package. Its adherence to industry standards and environmental compliance makes it a reliable and responsible choice for designers and engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2501 $58.7735
565+ $0.2053 $115.9945
875+ $0.1988 $173.9500
1,205+ $0.1924 $231.8420
1,555+ $0.1860 $289.2300
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess