EN
  • EN
  • DE

CAT93C86LI-G

Part No CAT93C86LI-G
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Description High Speed Operation: 4 MHz (5 V), 2 MHz (1.8 V) Sequential Read
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Clock Frequency 3MHz
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1159237-CAT93C86LI-G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT93C86
Introduction Date July 20, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian CAT93C86LI-G CAD Model

Description

ON Semiconductor CAT93C86LI-G Microchip

The CAT93C86LI-G is a high-performance, 16-Kb Serial EEPROM memory chip from ON Semiconductor, a leading provider in the semiconductor industry. This microchip offers a robust storage solution for a wide range of applications, including but not limited to, consumer electronics, automotive systems, industrial control units, and medical devices.

Key Features

  • Memory Size: The CAT93C86LI-G provides a 16-Kb memory capacity, which is organized as 1024 x 16-bit or 2048 x 8-bit, allowing for flexible data storage options.
  • Interface: It operates through a serial peripheral interface (SPI) that ensures high-speed data transfer and simple integration into various microcontroller-based systems.
  • Operating Voltage: The device supports a wide operating voltage range from 2.5V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers on the market.
  • Write Protection: It includes write protection features such as hardware and software write protection to prevent accidental data alteration and ensure data integrity.
  • Endurance: The EEPROM has been designed for high endurance with a minimum of 1,000,000 program/erase cycles per each memory cell, ensuring long-term reliability.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and dependable storage solution over an extensive period.
  • Temperature Range: This microchip is designed to operate over an industrial temperature range from -40°C to +85°C, suitable for harsh environments and demanding applications.
  • Packaging: The CAT93C86LI-G is available in lead (Pb)-free, 8-pin PDIP, SOIC, TSSOP, and MSOP packages, offering flexibility in hardware design and PCB layout.

Applications

The versatility of the CAT93C86LI-G makes it an excellent choice for a variety of applications that require reliable non-volatile memory storage. Its robustness and high endurance make it particularly well-suited for automotive applications, where data accuracy and longevity are critical. Additionally, its low-power consumption and wide voltage range are advantageous for portable and battery-operated devices.

With ON Semiconductor's commitment to quality and performance, the CAT93C86LI-G Serial EEPROM stands out as a superior choice for designers looking for a memory solution that combines efficiency, reliability, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess