ON Semiconductor CAT93C66U26490TE13 Microchip Overview
The CAT93C66U26490TE13 is a high-performance microchip produced by ON Semiconductor, a renowned leader in the semiconductor industry. This microchip is a part of the CAT93C66 series, which are 4-Kb Microwire Serial EEPROM devices. They are designed for a wide range of applications that require low-power and high-speed non-volatile data storage.
With its advanced EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, the CAT93C66U26490TE13 offers an effective storage solution that can be electrically erased and reprogrammed, making it highly adaptable to changes in user requirements or system updates. It operates over a broad voltage range of 1.8V to 5.5V, which makes it suitable for various low-power and portable applications.
Key Features
- Memory Size: The CAT93C66U26490TE13 boasts a memory size of 4-Kb, allowing it to store a substantial amount of data for system configuration or user preferences.
- Interface: It utilizes the Microwire interface, a three-wire serial bus interface that ensures easy integration with most microcontrollers, providing a simple and efficient method for data communication.
- Operating Voltage Range: The device can operate over a wide voltage range from 1.8V to 5.5V, catering to both low-power and standard applications.
- Speed: It offers fast data transfer rates, which is essential for applications that require quick access to stored data.
- Durability: ON Semiconductor guarantees high endurance with the CAT93C66U26490TE13, ensuring a minimum of 1,000,000 program/erase cycles and a data retention period of 100 years, providing long-term reliability.
Applications
The CAT93C66U26490TE13 is versatile and can be used in a variety of applications, including:
- Portable consumer electronics
- Automotive systems
- Industrial control systems
- Medical devices
- Smart cards
ON Semiconductor's commitment to quality ensures that the CAT93C66U26490TE13 microchip is a reliable and efficient choice for designers and engineers looking to incorporate non-volatile memory into their systems. Its robust design, combined with its ease of use and integration, make it an excellent option for a myriad of electronic applications.