EN
  • EN
  • DE

CAT93C66LI-G

Part No CAT93C66LI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8DIP / EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 2.5V/3.3V/5V Automotive 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Clock Frequency 2MHz
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 771216-CAT93C66LI-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name CAT93C66
Introduction Date July 20, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C66LI-G CAD Model

Description

ON Semiconductor CAT93C66LI-G Microchip

The CAT93C66LI-G is a high-performance, 4K-bit serial EEPROM memory chip from ON Semiconductor, designed to provide efficient data storage solutions for a wide range of applications. This device utilizes a serial interface and is optimized for low-power consumption, making it ideal for battery-powered devices and other power-sensitive applications.

Key Features:

  • Memory Size: The CAT93C66LI-G offers a storage capacity of 4K bits, organized as 256 x 16-bit or 512 x 8-bit, depending on the mode of operation selected by the user. This provides flexibility in data management and storage configuration.
  • Operating Voltage: The device operates over a wide voltage range from 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 3V and 5V systems.
  • Serial Interface: It features a three-wire serial interface, which includes Chip Select (CS), Serial Data Input (DI), Serial Data Output (DO), and Serial Clock (SK). This interface is designed for straightforward integration with microcontrollers and other digital systems.
  • Write Protection: The EEPROM provides hardware and software write protection features, including a write-protect pin and write disable instructions. These features prevent accidental data alteration, ensuring data integrity.
  • Low Power Consumption: Designed for low-power operations, it is suitable for battery-operated and portable devices, helping to extend the battery life and reduce power costs.
  • Endurance: The CAT93C66LI-G is rated for 1,000,000 program/erase cycles, ensuring long-term reliability and data retention for mission-critical applications.
  • Data Retention: It offers a data retention period of 100 years, providing a stable and reliable solution for data storage over extended periods.
  • Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for a variety of harsh environments.
  • Packaging: The CAT93C66LI-G comes in a compact 8-lead PDIP package, which allows for easy mounting on printed circuit boards and is compatible with traditional through-hole soldering techniques.

This EEPROM device is an excellent choice for designers looking for a robust and versatile non-volatile memory solution that can easily be integrated into a wide array of electronic systems, including industrial controls, medical devices, automotive systems, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess