EN
  • EN
  • DE

CAT93C57XI

Part No CAT93C57XI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT MICROWIRE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface Microwire
Clock Frequency 1 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C57
Standard Package 94 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576541-CAT93C57XI
Ultra Librarian 3D Model Ultra Librarian CAT93C57XI CAD Model

Description

ON Semiconductor CAT93C57XI EEPROM

The CAT93C57XI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by ON Semiconductor. This device is designed for an array of applications requiring non-volatile memory storage. With its robust data retention and numerous write cycles, the CAT93C57XI is an ideal choice for system configuration parameters, device calibration data, and product identification storage.

Key Features

  • Memory Size: The CAT93C57XI offers a 2K-bit memory size, organized as 128 x 16 or 256 x 8 bits, providing ample storage for small to medium data requirements.
  • Interface: This device features a user-friendly serial interface, facilitating simple integration with a wide range of microcontrollers and processors.
  • Write Protection: It includes write protection mechanisms to prevent accidental data overwrites, ensuring the integrity of stored data.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The EEPROM operates over a voltage range of 1.8V to 5.5V, accommodating diverse system power requirements.
  • Industrial Temperature Range: It is built to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package Options: The CAT93C57XI is available in multiple package options, including PDIP, SOIC, and TSSOP, providing flexibility for various PCB layouts.

Applications

The versatility of the CAT93C57XI makes it suitable for a wide variety of applications. It is commonly used in automotive systems, industrial control units, medical devices, smart cards, and portable consumer electronics. Its reliability and ease of integration make it a preferred choice for designers looking for a dependable non-volatile memory solution.

With ON Semiconductor's commitment to quality and performance, the CAT93C57XI EEPROM stands out as a compact, efficient, and robust memory storage component, capable of meeting the rigorous demands of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess