EN
  • EN
  • DE

CAT93C56SI-1.8TE13

Part No CAT93C56SI-1.8TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description CAT93C56 - 2-KBIT MICROWIRE SERI / EEPROM Memory IC 2Kb (128 x 16, 256 x 8) 2 MHz 250 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16, 256 x 8)
Clock Frequency 2 MHz
Access Time 250 ns
Voltage - Supply 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-CAT93C56SI-1.8TE13-488
Standard Package 1
Win Source Part Number 1041686-CAT93C56SI-1.8TE13
Ultra Librarian 3D Model Ultra Librarian CAT93C56SI-1.8TE13 CAD Model

Description

ON Semiconductor CAT93C56SI-1.8TE13 Microchip Description

The CAT93C56SI-1.8TE13 is a high-performance, 2K-bit Serial EEPROM microchip produced by ON Semiconductor, a leading provider in the semiconductor industry. This device is specifically designed to deliver a flexible, non-volatile data storage solution that can be utilized in a wide array of electronic applications. It is particularly well-suited for use in low-power and compact devices due to its small form factor and low voltage operation.

This EEPROM device operates on a supply voltage range of 1.8V to 5.5V, making it ideal for battery-operated and portable applications where power efficiency is critical. The CAT93C56SI-1.8TE13 supports the standard SPI (Serial Peripheral Interface), allowing for simple integration with microcontrollers and other digital systems. With its fast data transfer rates, it ensures efficient read and write operations, which is essential for high-performance computing tasks.

The microchip's memory is organized as either 128 x 16 bits or 256 x 8 bits, which can be selected depending on the user's requirements. This flexibility allows designers to choose the optimal data word length for their specific application, whether it's for configuration parameters, device calibration data, or user settings. The EEPROM also features a self-timed write cycle with auto-erase, simplifying the write operation and reducing the complexity of the software needed to manage data storage.

Built with reliability in mind, the CAT93C56SI-1.8TE13 includes hardware and software write protection features to prevent accidental data corruption. Additionally, it boasts a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the stored information.

ON Semiconductor's CAT93C56SI-1.8TE13 is available in a compact 8-pin SOIC package, making it a space-saving solution for modern PCB designs. It is also lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the CAT93C56SI-1.8TE13 from ON Semiconductor is a versatile and reliable EEPROM chip, perfect for designers looking to integrate a robust data storage component into their next electronic project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess