EN
  • EN
  • DE

SST39SF020A-45-4C-WHE

Part No SST39SF020A-45-4C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 45NS 32TSOP / NOR Flash Parallel 5V 2M-bit 256K x 8 45ns 32-Pin TSOP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 20μs
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 795469-SST39SF020A-45-4C-WHE
Popularity Medium
Supply and Demand Status Limited
Family Name SST39SF020A
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST39SF020A-45-4C-WHE CAD Model

Description

Microchip Technology SST39SF020A-45-4C-WHE Flash Memory

The SST39SF020A-45-4C-WHE from Microchip Technology is a high-performance CMOS Multi-Purpose Flash (MPF) memory with a storage capacity of 2 Megabits (256K x 8). It is designed to offer a reliable and flexible storage solution for a wide range of applications in the electronics industry.

Key Features:

  • Memory Size: 2 Mbit (256K x 8)
  • Speed: 45ns access time, enabling swift read operations.
  • Voltage Range: 4.5V to 5.5V, suitable for various electronic circuits and systems.
  • Endurance: Guaranteed at least 100,000 erase/write cycles, ensuring long-term reliability.
  • Data Retention: Offers a minimum data retention period of 100 years.
  • Operating Temperature: Available in commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges.
  • Package: 32-lead PLCC (Plastic Leaded Chip Carrier) package for robust physical protection and convenient integration into various circuit designs.

Advantages:

The SST39SF020A-45-4C-WHE is optimized for high-performance applications requiring fast and reliable non-volatile memory. Its sector-erase and block-erase capabilities provide designers with flexibility in data management, allowing specific sections of the memory to be erased and reprogrammed without affecting the entire memory content. This feature is particularly useful for firmware updates and data storage applications where selective data modification is required.

The device supports both low-power programming and erase operations, which helps to conserve power in battery-operated devices. Furthermore, the SST39SF020A-45-4C-WHE has a low-power consumption design, with typical standby and active currents of only 10 µA and 20 mA, respectively. This makes it an excellent choice for portable and power-sensitive applications.

Its compatibility with JEDEC standards ensures that the SST39SF020A-45-4C-WHE can be easily integrated into existing designs, providing a straightforward upgrade path for systems that require additional memory or higher performance. Additionally, the device's superior reliability and robustness make it an ideal choice for critical applications in the automotive, industrial, and telecommunications sectors.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess