EN
  • EN
  • DE

CAT812ZTBIGT3

Part No CAT812ZTBIGT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisor, 4-Pin, Push-Pull, Active High, with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.35 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.28 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 6 µA
Overvoltage Threshold 2.35 V
Power Dissipation 320 mW
Radiation Hardening No
Reset Active High
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.32 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.28 V
Watchdog Timer No
Win Source Part Number 1051258-CAT812ZTBIGT3
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT812ZTBIGT3 CAD Model

Description

ON Semiconductor CAT812ZTBIGT3 Voltage Supervisor IC

The CAT812ZTBIGT3 is a high-performance voltage supervisor integrated circuit (IC) designed and manufactured by ON Semiconductor. This precision device is engineered to monitor the system voltage in a wide range of electronic applications, from consumer electronics to industrial systems, ensuring reliable operation and protection against voltage anomalies.

At the heart of the CAT812ZTBIGT3 is a voltage threshold monitor that triggers a reset signal whenever the monitored voltage drops below a preset threshold. This feature is critical for microprocessor and microcontroller-based systems, where a proper reset during power-up, power-down, or brown-out conditions is essential to prevent system failure and data corruption.

The device boasts an impressive accuracy of ±1.5% for the threshold voltage, providing a precise monitoring solution. It operates over a wide voltage range, making it versatile for various applications. The CAT812ZTBIGT3 comes in a compact, surface-mount SOT-23 package, offering a space-saving solution for modern, densely-packed electronic assemblies.

One of the key features of this voltage supervisor IC is its low power consumption, which is vital for battery-operated devices where power efficiency is paramount. Moreover, the device includes a built-in delay time which prevents false triggering due to transient voltage spikes, enhancing system stability.

The CAT812ZTBIGT3 also features an active-low reset output, which remains asserted until the monitored voltage rises above the reset threshold and for a period after that to ensure the system has stabilized. This makes it an ideal choice for use in systems that require a robust power-on reset or power-fail warning.

With its combination of features, the CAT812ZTBIGT3 from ON Semiconductor provides designers with a reliable and efficient solution for voltage monitoring and system reset management. Whether used in portable devices, computers, or complex industrial equipment, this voltage supervisor IC ensures that electronic systems operate within their intended voltage parameters, thus safeguarding both the system and the data it processes.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess