EN
  • EN
  • DE

MAX8536EUA+T

Part No MAX8536EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 200ns
Operating Supply Current 2mA
Supply Voltage - Operating 3 V to 5.5 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 118487-MAX8536EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX8536EUA+T CAD Model

Description

Product Overview: MAX8536EUA+T from Maxim Integrated

The MAX8536EUA+T is a high-performance, single-phase, step-down controller with integrated MOSFET drivers from Maxim Integrated. This compact and efficient device is designed to provide a precise voltage regulation for a variety of applications, including computing systems, telecommunications, and networking equipment.

This advanced controller operates over a wide input voltage range, making it suitable for systems that require a stable output voltage derived from an unstable input source. The MAX8536EUA+T ensures a steady and reliable performance by incorporating features such as quick transient response, excellent line and load regulation, and a high level of integration that reduces external component count.

The device comes in a small 8-pin µMAX package, which is ideal for space-constrained applications. Its compact size does not compromise its functionality, as the MAX8536EUA+T is packed with features like programmable switching frequency, soft-start capability to minimize inrush current during startup, and a power-good indicator for monitoring the system's health.

Safety and protection are paramount in any power management solution, and the MAX8536EUA+T addresses this with built-in overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the system's integrity is maintained under various fault conditions.

Maxim Integrated is known for its high-quality and reliable products, and the MAX8536EUA+T is no exception. It's a versatile component that can be used in a wide range of applications, providing designers with a robust power management solution that simplifies the design process and accelerates time-to-market.

With its combination of features, performance, and compact size, the MAX8536EUA+T is an excellent choice for designers looking to optimize their power supply designs while maintaining high efficiency and reliability.

Key Features:

  • Wide input voltage range
  • Integrated MOSFET drivers
  • Programmable switching frequency
  • Soft-start capability
  • Power-good indicator
  • Overcurrent protection and thermal shutdown
  • Under-voltage lockout
  • 8-pin µMAX package

You May Also Be Interested in

Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess