EN
  • EN
  • DE

MAX8535EUA-T

Part No MAX8535EUA-T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 200ns
Operating Supply Current 2mA
Supply Voltage - Operating 8 V to 14 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 207582-MAX8535EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX8535EUA-T CAD Model

Description

Maxim Integrated MAX8535EUA-T Step-Down Controller

The MAX8535EUA-T is a high-performance, single-phase, step-down controller designed by Maxim Integrated to deliver robust power management solutions for a variety of applications. This compact and efficient controller is engineered to drive n-channel MOSFETs in a synchronous buck topology, ensuring high efficiency and reduced heat generation. It is an ideal choice for computing systems, networking equipment, and other electronics requiring precise voltage regulation and power efficiency.

Featuring a wide input voltage range of 4.5V to 28V, the MAX8535EUA-T can accommodate a diverse array of power sources, making it a versatile component for different system designs. Additionally, it supports an adjustable output voltage from 0.7V to 90% of VIN, providing the flexibility needed to meet the requirements of various loads. The device operates at a fixed frequency that can be set from 100kHz to 600kHz, allowing designers to optimize the performance based on their specific application needs.

The MAX8535EUA-T incorporates advanced features such as quick-PWM™ pulse-width modulation for fast transient response, which is critical in maintaining stable operation under dynamic load conditions. It also includes lossless, programmable current sensing to protect against overcurrent conditions without the need for an external sense resistor. This not only simplifies the design but also minimizes power loss and improves efficiency.

With its built-in digital soft-start, the MAX8535EUA-T gradually increases the output voltage at startup, preventing inrush currents and voltage overshoots that could potentially damage sensitive electronic components. The device also offers other protective features, such as undervoltage lockout (UVLO), thermal shutdown, and overvoltage protection, ensuring reliable performance under adverse conditions.

The MAX8535EUA-T is available in a compact 8-pin μMAX® package, which is suitable for space-constrained applications. Its small footprint and high integration make it an excellent choice for designers looking to optimize board space without compromising on power management capabilities.

Overall, the Maxim Integrated MAX8535EUA-T step-down controller is a powerful solution that combines efficiency, flexibility, and protection to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess