EN
  • EN
  • DE

MAX8585EUA+T

Part No MAX8585EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 200ns
Operating Supply Current 2mA
Supply Voltage - Operating 8 V to 14 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 137515-MAX8585EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX8585EUA+T CAD Model

Description

Maxim Integrated MAX8585EUA+T Step-Down Regulator

The MAX8585EUA+T from Maxim Integrated is a high-performance, step-down DC-DC regulator designed to deliver efficient power management and conversion for a wide range of applications. This compact, integrated circuit is ideal for portable devices where space is at a premium and power efficiency is crucial.

The device operates over a wide input voltage range from 2.6V to 5.5V, making it versatile for use with various power sources, including single-cell lithium-ion (Li+) batteries. Its output voltage is adjustable from 0.8V to VIN, which allows for flexibility in powering different components that require various voltage levels.

One of the key features of the MAX8585EUA+T is its high efficiency, which can reach up to 96%. This is achieved through its low quiescent current and the use of a synchronous rectification topology. The regulator's efficiency helps extend battery life in portable applications, which is essential for consumer satisfaction and device performance.

The MAX8585EUA+T also includes a range of protective features to ensure the longevity and reliability of the end product. These include thermal shutdown, cycle-by-cycle current limit, and short-circuit protection. Additionally, the device has a soft-start feature that minimizes inrush current during startup, which can help prevent system glitches and extend the life of the power source.

With a switching frequency of 1MHz, the MAX8585EUA+T allows for the use of small, low-profile inductors and capacitors, further reducing the overall solution size. This high-frequency operation combined with its small 8-pin µMAX package makes it an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronics.

Overall, the MAX8585EUA+T is a reliable and efficient solution for designers looking to optimize power management in their next project. Its combination of high efficiency, adjustable output, and protective features, all in a compact package, make it a smart choice for a wide range of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess