EN
  • EN
  • DE

MAX8555AEUB+

Part No MAX8555AEUB+
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 100ns
Operating Supply Current 2mA
Supply Voltage - Operating 8 V to 13.25 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 129502-MAX8555AEUB+
Ultra Librarian 3D Model Ultra Librarian MAX8555AEUB+ CAD Model

Description

The MAX8555AEUB+ is a high-performance, low-dropout linear regulator from Maxim Integrated, designed to deliver a continuous output current of up to 150mA. This compact and efficient component is housed in a micro-sized, 10-pin µMAX package, making it an ideal solution for space-constrained applications. The MAX8555AEUB+ is engineered to maintain stability with ceramic output capacitors, offering enhanced performance and reliability.

With an input voltage range of 2.5V to 5.5V, the MAX8555AEUB+ is versatile and can be used in various applications, including portable devices, where power efficiency is crucial. It provides excellent transient response and low dropout voltage, ensuring consistent operation even during fluctuations in input voltage or load conditions. The output voltage is adjustable from 1.25V to 5V, giving designers the flexibility to tailor the output to meet specific circuit requirements.

The device features a range of protective measures, including short-circuit protection and thermal shutdown, which safeguard the regulator and the overall system against adverse conditions. Additionally, the MAX8555AEUB+ offers a low quiescent current, making it suitable for battery-powered applications where extending battery life is a priority.

The MAX8555AEUB+ also includes a logic-controlled shutdown mode, which reduces the supply current to under 1µA, further enhancing its suitability for power-sensitive applications. The enable input allows the regulator to be switched on and off, providing additional power management capabilities.

Maxim Integrated's commitment to quality ensures that the MAX8555AEUB+ meets the highest standards of performance and durability. Whether used in consumer electronics, medical devices, or industrial equipment, this voltage regulator is designed to deliver reliable and efficient power management.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the comprehensive datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9545 $59.0900
48+ $2.4243 $116.3664
74+ $2.3493 $173.8482
102+ $2.2730 $231.8460
132+ $2.1968 $289.9776
176+ $1.9704 $346.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess