EN
  • EN
  • DE

CAT64LC40J

Part No CAT64LC40J
Manufacturer ON Semiconductor
Catalog EEPROM
Description The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 500 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface SPI
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 512 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1039666-CAT64LC40J
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT64LC40J CAD Model

Description

The CAT64LC40J is a high-performance, 4-Kb Serial EEPROM memory device from ON Semiconductor, a leading force in the semiconductor industry. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications including but not limited to, consumer electronics, automotive, industrial control systems, and medical devices.

Key Features

  • Memory Size: 4 Kbits (512 x 8)
  • Interface: I2C (2-wire Serial Interface)
  • Operating Voltage: 2.5V to 6.0V
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1,000,000 write cycles
  • Data Retention: 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-pin JEDEC SOIC
  • Lead-Free and RoHS Compliant

Product Advantages

The CAT64LC40J has been engineered for reliability and convenience. Its I2C interface allows for easy integration into most microcontroller-based systems, ensuring a straightforward communication protocol. The wide operating voltage range enhances compatibility with various system designs and ensures stable operation across different power supply conditions.

With an impressive endurance of 1 million write cycles and a data retention period of 100 years, the CAT64LC40J is built to last and retain your data over extensive periods. The fast write cycle time enhances device performance, making it suitable for applications where data is frequently updated.

The device comes in an industry-standard 8-pin SOIC package, which is not only space-efficient but also easy to handle in PCB design and manufacturing. Its lead-free and RoHS compliant status ensures that it meets modern environmental standards, reducing the ecological footprint of your products.

Applications

The versatile nature of the CAT64LC40J makes it an excellent choice for a myriad of applications. It is particularly suited for:

  • Parameter storage in consumer electronics
  • Configuration settings in industrial systems
  • Automotive systems requiring non-volatile memory storage
  • Medical device data logging

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess