Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237545-BTA24-800CRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA24-800CRG CAD Model

Description

STMicroelectronics BTA24-800CRG - Triac

The BTA24-800CRG is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching and controlling large AC currents with a maximum repetitive peak off-state voltage (VDRM/VRRM) of 800V and an RMS on-state current (IT(RMS)) of 25A. Its high voltage and current handling capabilities make it an ideal choice for applications such as motor control, lighting control, and heating regulation.

Key Features

  • High Voltage Capability: With an 800V peak off-state voltage, the BTA24-800CRG is suitable for handling high-voltage applications, ensuring reliable performance in a wide range of operating conditions.
  • Large Current Rating: The device can handle continuous on-state currents up to 25A, making it robust enough for heavy-duty operations.
  • Gate Trigger Current: This Triac can be easily triggered with a gate current as low as 50mA, which makes it compatible with a wide range of control circuits.
  • Snubberless Technology: The BTA24-800CRG incorporates snubberless technology, which allows for efficient operation without the need for external snubber circuits in most applications.
  • High Immunity to dV/dt: With a specified immunity to dV/dt, the device is less susceptible to false triggering from voltage transients.
  • Surge Current Capability: It can handle surge currents, making it reliable in applications that may experience short-term overloads.
  • Insulated Package: The BTA24-800CRG comes in an insulated package, which provides ease of use and simplifies PCB design by eliminating the need for additional insulation between the Triac and the heatsink.

Applications

The BTA24-800CRG is versatile and can be used in various applications. It is particularly well-suited for:

  • Motor Control
  • Inductive Load Control
  • Lighting Control Systems
  • Heating and Temperature Regulation
  • Static Switching
  • AC Power Control

With its high performance and reliability, the BTA24-800CRG from STMicroelectronics is a top choice for designers looking to create efficient and durable AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP
WeEn Semiconductors
NOW WEEN - BTA201-600B - 3 QUADR
Need more? Email Us
ECAD model for BTA201-600B,112
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC 600V 4A DPAK
Need more? Email Us
ECAD model for BT136S-600F,118
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6040 $65.1000
61+ $2.1371 $130.3631
94+ $2.0698 $194.5612
130+ $2.0038 $260.4940
168+ $1.9365 $325.3320
224+ $1.7360 $388.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention