Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 95mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 136196-DS2148T+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2148T+ CAD Model

Description

The DS2148T+ is a highly integrated device from Maxim Integrated, designed to cater to the demanding requirements of telecommunications infrastructure. This product is a part of Maxim's extensive line of telecommunications solutions, which are renowned for their reliability, performance, and integration.

Key Features

  • Highly integrated T1/E1/J1 transceiver
  • Supports both long-haul and short-haul lines
  • Crystal-less jitter attenuator
  • Programmable line build-out and receiver equalization
  • Single-rail 3.3V power supply operation
  • Robust feature set for diagnostics and monitoring
  • Compact 28-pin SSOP package for space-saving

Product Applications

The DS2148T+ is ideally suited for a range of applications within the telecommunications sector. It is commonly used in network equipment such as T1/E1/J1 interfaces, routers, switches, channel banks, and multiplexers. Its advanced features make it an essential component for ensuring high-quality voice and data transmission over digital telecommunication networks.

Performance and Integration

Maxim Integrated has designed the DS2148T+ with a focus on performance and integration. It integrates a complete T1/E1/J1 framer with a line interface unit, making it a comprehensive solution for system designers. The device offers a crystal-less design for the jitter attenuator, reducing the need for external components and simplifying design complexity. Additionally, its programmable features allow for flexibility in line build-out and receiver equalization, which can be tailored to specific application needs.

Reliability and Diagnostics

Reliability is a cornerstone of the DS2148T+, with its robust diagnostic features enabling comprehensive monitoring and troubleshooting of telecommunication lines. These features facilitate quick identification and resolution of issues, ensuring minimal downtime and maintaining the integrity of communication networks.

Maxim Integrated's DS2148T+ represents a fusion of performance, integration, and reliability, making it a top choice for telecommunications professionals looking to enhance their system designs with a trustworthy and efficient transceiver solution.

You May Also Be Interested in

Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Broadcom Limited
ETH SWITCH 24FE 4X2.5G MULTILAYE / Telecom IC
Lowest to $112.1124
ECAD model for BCM56134B1KFSBLG
Texas Instruments
Engineering Project Manager | IC INTERFACE ISDN DEVICE 20-PLCC
Lowest to $8.6604
ECAD model for TP3420AV309
IDT, Integrated Device Technology Inc
OCTAL T1/E1 SHORT HAUL LINE INTERFACE UNIT WITH SINGLE ENDED OPTION
Need more? Email Us
ECAD model for IDT82V2048SBBG
Microchip Technology
IC TELECOM INTERFACE 53QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 53-QFN (7x7)
Lowest to $3.5849
ECAD model for LE9622RQCT
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us
ECAD model for MT8962AE
Cypress Semiconductor Corp
Quad HOTLink II™ Transceiver
Need more? Email Us
ECAD model for CYP15G0401DXB-BGXC
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Mitel Networks Corporation
Integrated DTMFTransceiver with Adaptive Micro Interface
Lowest to $10.8054
ECAD model for MT8889CE

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9253 $62.4771
16+ $7.3232 $117.1712
24+ $7.0944 $170.2656
33+ $6.8656 $226.5648
43+ $6.6367 $285.3781
57+ $5.9502 $339.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention