EN
  • EN
  • DE

CAT5261YI00

Part No CAT5261YI00
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 100K 256T SPI 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Surface Mount
Supplier Device Package 24-TSSOP
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5261
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAT5261YI-00,2156-CAT5261YI00-ON,CAT5261YI-00-ND,ONSONSCAT5261YI00,5261YI-00
Standard Package 62
Win Source Part Number 1321511-CAT5261YI00
Ultra Librarian 3D Model Ultra Librarian CAT5261YI00 CAD Model

Description

ON Semiconductor CAT5261YI00 Digital Potentiometer

The CAT5261YI00 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This precision device is engineered to provide reliable and accurate variable resistance adjustments in a variety of electronic applications, making it an ideal choice for designers seeking to control voltage, adjust signal levels, or tune circuits with digital precision.

Key Features:

  • Dual Potentiometer Design: This component integrates two independently controlled potentiometers, offering greater flexibility and control within a single package.
  • Resolution: With a resolution of 256 positions, the CAT5261YI00 allows for fine adjustment, ensuring precise control over the resistance settings.
  • Non-Volatile Memory: The device features non-volatile memory, which enables it to retain the last programmed resistance value even after power is removed, providing consistent performance across power cycles.
  • Interface: It utilizes an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Wide Operating Voltage Range: The CAT5261YI00 operates over a broad voltage range, accommodating various application requirements.
  • Extended Temperature Range: Designed to withstand harsh conditions, this digital potentiometer operates effectively across an extended temperature range.
  • Compact Package: Housed in a compact package, the CAT5261YI00 saves valuable board space, which is crucial for space-constrained applications.

Applications:

The versatility of the CAT5261YI00 digital potentiometer makes it suitable for a wide array of applications, including but not limited to:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio signal conditioning
  • Feedback circuitry control
  • Consumer electronics

ON Semiconductor's CAT5261YI00 is a testament to the company's commitment to providing innovative, high-quality components that enhance the functionality and efficiency of electronic systems. With its robust feature set and reliable performance, this digital potentiometer stands as a superior choice for designers and engineers looking to incorporate precise resistance adjustment capabilities into their projects.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess